Options for Price Comparison
Distributor Statistics for TPS2060CDGN
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TPS2060CDGN
Details for TPS2060CDGN by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
TPS2060CDGN
Buy Directly from Texas Instruments (3600 in stock) $0.4120
SWITCH DUAL ACTIVE LOW 1.5A 8MSOP
TPS2060CDGN image

TPS2060CDGN by Texas Instruments

SWITCH DUAL ACTIVE LOW 1.5A 8MSOP
Features
70-mu2126 (Typical) High-Side N-Channel MOSFET
Accurate u00b120% Current Limit Tolerance
Ambient Temperature Range: u201340u00b0C to 85u00b0C
Built-in Softstart
Deglitched Fault Reporting (FLTx)
Dual Power Switch Family
Fast Overcurrent Response u2013 2 u00b5s (Typical)
Operating Range: 4.5 V to 5.5 V
Pin for Pin With Existing TI Switch Portfolio
Rated Currents of 0.5 A, 1 A, 1.5 A, 2 A
Reverse Current Blocking
Selected Parts With (TPS20xxC) and Without (TPS20xxC-2) Output Discharge
Part Information
TPS2060CDGN image
RoHS Compliant
Description
The TPS20xxC and TPS20xxC-2 dual powerdistribution switch family is intended for applications such as USB where heavy capacitive loads and short-circuits may be encountered. This family offers multiple devices with fixed current-limit thresholds for applications between 0.5 A and 2 A. The TPS20xxC and TPS20xxC-2 dual family limits the output current to a safe level by operating in a constant-current mode when the output load exceeds the current-limit threshold. This provides a predictable fault current under all conditions. The fast overcurrent response time eases the burden on the main 5 V supply to provide regulated power when the output is shorted. The power-switch rise and fall times are controlled to minimize current surges during turnon and turnoff.
Specifications
Power Load Switch Type:
High Side
Input Voltage:
5V
Current Limit:
2.29A
On State Resistance:
0.07ohm
Distribution Switch Case Style:
MSOP
No. of Pins:
8Pins
Thermal Protection:
Yes
On / Enable Input Polarity:
Active Low
No. of Outputs:
2Outputs
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
2060
Internal Switch:
Yes
Operating Temperature Range:
-40°C to +85°C
Alternate Descriptions
USB Power SW DIST Dual 5.5V 2.29A 8-Pin HVSSOP EP Tube Avnet America
1.8A, 4.5-5.5-V dual (1in/ 2out) , fault report, active-low enable, output discharge Texas Instruments