Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.88
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 900mA |
On State Resistance | 0.08ohm |
Distribution Switch Case Style | SOIC |
No. of Pins | 8 |
Thermal Protection | Yes |
2-ch, 0.5A loading, 0.9A ILIMIT, 2.7-5.5V, 80mΩ USB power switch, active-low | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS2042D?
Additional datasheets, footprints and schematics for TPS2042D are listed on our Part Details page. You can also find images and similar parts to TPS2042D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2042D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2042D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2042D fall under?
The TPS2042D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2042D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2042D you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2042D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2042D have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS2042D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2042D often in real-time on the comparison pages.
What if I can't find stock of TPS2042D?
You can fill out our help required form which you can use to request a quote for TPS2042D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.