Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 1A |
On State Resistance | 0.14ohm |
Distribution Switch Case Style | SOT-23 |
No. of Pins | 5Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active Low |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
0.5A loading, ±25% ILIMIT accuracy, 2.7-5.5V, 70mΩ USB power switch, active-low | Texas Instruments |
USB Power SW Hi Side Single 2.7V SOT23-5 | RS |
Power Load Switch, High Side, Sot-23-5 | Newark Electronics |
POWER LOAD SWITCH, HIGH SIDE, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a TPS2041BDBVT?
Additional datasheets, footprints and schematics for TPS2041BDBVT are listed on our Part Details page. You can also find images and similar parts to TPS2041BDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2041BDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2041BDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2041BDBVT fall under?
The TPS2041BDBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2041BDBVT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2041BDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2041BDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2041BDBVT have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2041BDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2041BDBVT often in real-time on the comparison pages.
What if I can't find stock of TPS2041BDBVT?
You can fill out our help required form which you can use to request a quote for TPS2041BDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.