Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V, 5.5V |
Current Limit | 900mA |
On State Resistance | 0.033ohm |
Distribution Switch Case Style | SOIC |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2031 |
Operating Temperature Range | -40°C to +85°C |
Output Current | 600mA |
Output Voltage Max | 5.8V |
Power Dissipation Pd | 725mW |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
0.6A loading, 2.7-5.5V, 33m&Omega | Texas Instruments |
Ic, 900Ma Power Dist Sw 8-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2031D.?
Additional datasheets, footprints and schematics for TPS2031D. are listed on our Part Details page. You can also find images and similar parts to TPS2031D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2031D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2031D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2031D. fall under?
The TPS2031D. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2031D. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2031D. you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2031D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2031D. have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2031D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2031D. often in real-time on the comparison pages.
What if I can't find stock of TPS2031D.?
You can fill out our help required form which you can use to request a quote for TPS2031D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.