Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 2.2A |
On State Resistance | 0.033ohm |
Distribution Switch Case Style | SOIC |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active Low |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
5.5-V, 1.5-A, 35-mΩ, load switch | Texas Instruments |
Power Load Sw, High-Side, 5.5V, Soic-8 | Newark Electronics |
POWER LOAD SW, HIGH-SIDE, 5.5V, SOIC-8 | element14 |
IC: power switch | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TPS2013AD?
Additional datasheets, footprints and schematics for TPS2013AD are listed on our Part Details page. You can also find images and similar parts to TPS2013AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2013AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2013AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2013AD fall under?
The TPS2013AD is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2013AD when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2013AD you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2013AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2013AD have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TPS2013AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2013AD often in real-time on the comparison pages.
What if I can't find stock of TPS2013AD?
You can fill out our help required form which you can use to request a quote for TPS2013AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.