Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS1H100-Q1 |
Kit Application Type | Switch |
Application Sub Type | Load Switch |
Kit Contents | Eval Board TPS1H100-Q1 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High Side Driver Resistive/Capacitive/Inductive Loads High Accuracy Current Sense 3.5V-40V Power |
TPS1H100-Q1 Evaluation Module: Single-Channel Smart High-Side Driver EVM | Texas Instruments |
Evaluation Board, High Side Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS1H100EVM?
Additional datasheets, footprints and schematics for TPS1H100EVM are listed on our Part Details page. You can also find images and similar parts to TPS1H100EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS1H100EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS1H100EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS1H100EVM fall under?
The TPS1H100EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS1H100EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS1H100EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPS1H100EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS1H100EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS1H100EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS1H100EVM often in real-time on the comparison pages.
What if I can't find stock of TPS1H100EVM?
You can fill out our help required form which you can use to request a quote for TPS1H100EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.