Status: | Unknown |
---|---|
Series: | TPM Series |
RoHS: | Unknown |
Prices starting from US$3.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.92
|
No stock
|
Buy Now | |
RS Americas
from US$3.78
|
167
in stock
|
Buy Now | |
Rutronik
from US$3.94
|
-
|
Buy Now | |
Newark Electronics
from US$3.72
|
-
|
Buy Now | |
Future Electronics
from US$3.45
|
-
|
Buy Now | |
Avnet America
from US$5.44
|
-
|
Buy Now | |
element14
from US$3.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 ^7343 Metric] |
Product Range | TPM Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Capacitor, Tantalum, Cap 470 uF, Tol 20%, 10 VDC, SMT, 7343-43, ESR 23 mOhms | AVX TPME477M010R0023 | RS Americas |
TC 470uF 10V 20% Case E 23mOhm | Rutronik |
Tantalum Capacitor, 470Uf 10V, 0.023 Ohm, 0.2, 2717, Full Reel | Newark Electronics |
TPM Series 470 uF â–’20 % 10 V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 470 uF, 10 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
TANTALUM CAPACITOR, 470UF 10V, 0.023 OHM, 0.2, 2717, FULL REEL | element14 |
Surface Mount Tantalum Capacitor, 470 uF, 10 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPME477M010R0023?
Additional datasheets, footprints and schematics for TPME477M010R0023 are listed on our Part Details page. You can also find images and similar parts to TPME477M010R0023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPME477M010R0023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME477M010R0023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPME477M010R0023 fall under?
The TPME477M010R0023 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPME477M010R0023 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPME477M010R0023 you can contact the distributor directly for product support, shipping queries etc.
Is the TPME477M010R0023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPME477M010R0023 have stock available?
Authorised distributors including RS Americas, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TPME477M010R0023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPME477M010R0023 often in real-time on the comparison pages.
What if I can't find stock of TPME477M010R0023?
You can fill out our help required form which you can use to request a quote for TPME477M010R0023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.