TPME477K006R0018 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 470UF 6.3V 0.018 OHM 10% 2717 FULL REEL

Status: Unknown
Series: TPM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.77

Distributor Stock
Logo for Farnell
Farnell
from US$2.77
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.80
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.85
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.44
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 470µF
Voltage Rating 6.3V
Product Range TPM Series
Capacitance Tolerance ± 10%
Manufacturer Size Code E
ESR 0.018ohm
Operating Temperature Min -55°C

Alternative Descriptions

Cap, 470Uf, 6.3V, Tant, Case E | Newark Electronics
TPM Series 470 uF â–’10 % 6.3V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America
CAP, 470UF, 6.3V, TANT, CASE E | Farnell
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPME477K006R0018?

Additional datasheets, footprints and schematics for TPME477K006R0018 are listed on our Part Details page. You can also find images and similar parts to TPME477K006R0018 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPME477K006R0018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME477K006R0018 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPME477K006R0018 fall under?

The TPME477K006R0018 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPME477K006R0018 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPME477K006R0018 you can contact the distributor directly for product support, shipping queries etc.

Is the TPME477K006R0018 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPME477K006R0018 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for TPME477K006R0018.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPME477K006R0018 often in real-time on the comparison pages.

What if I can't find stock of TPME477K006R0018?

You can fill out our help required form which you can use to request a quote for TPME477K006R0018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay