Status: | Unknown |
---|---|
Series: | TPM Series |
RoHS: | Unknown |
Prices starting from US$3.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.94
|
396
in stock
|
Buy Now | |
element14
from US$8.89
|
661
in stock
|
Buy Now | |
Future Electronics
from US$3.03
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$3.58
|
265
in stock
|
Buy Now | |
Avnet America
from US$6.35
|
-
|
Buy Now | |
RS Americas
from US$7.30
|
-
|
Buy Now | |
TTI Europe
from US$5.50
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPM Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.065ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CAPACITOR, 47uF 35V E CASE | element14 |
TPM Series 47 uF ▒10 % 35V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics |
CAP, 47µF, 35V, 10%, 2917, SMD | Farnell |
Cap, Tantalum, 47Uf, 35V, Case E, Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Capacitor | RS Americas |
47UF 35V 10%E ULTRA LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 47 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPME476K035R0065?
Additional datasheets, footprints and schematics for TPME476K035R0065 are listed on our Part Details page. You can also find images and similar parts to TPME476K035R0065 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPME476K035R0065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME476K035R0065 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPME476K035R0065 fall under?
The TPME476K035R0065 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPME476K035R0065 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPME476K035R0065 you can contact the distributor directly for product support, shipping queries etc.
Is the TPME476K035R0065 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPME476K035R0065 have stock available?
Authorised distributors including element14, Future Electronics, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for TPME476K035R0065.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPME476K035R0065 often in real-time on the comparison pages.
What if I can't find stock of TPME476K035R0065?
You can fill out our help required form which you can use to request a quote for TPME476K035R0065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.