Status: | Unknown |
---|---|
Series: | TPM Series |
RoHS: | Unknown |
Prices starting from US$3.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.26
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.39
|
295
in stock
|
Buy Now | |
Newark Electronics
from US$3.52
|
-
|
Buy Now | |
Future Electronics
from US$7.23
|
-
|
Buy Now | |
Avnet America
from US$4.53
|
-
|
Buy Now | |
element14
from US$7.12
|
-
|
Buy Now | |
TTI Europe
from US$6.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 35V |
Product Range | TPM Series |
Capacitance Tolerance | ± 10% |
Manufacturer Size Code | E |
ESR | 0.06ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 4.1mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 8µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 400 |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 35V |
Capacitor: tantalum | Transfer Multisort Elektronik |
Cap, 22Uf, 35V, Tant, Case E | Newark Electronics |
TPM Series 22 uF ▒10 % 35V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
22UF 35V 10%E ULTRA LOW ESR | TTI Europe |
CAP, 22UF, 35V, TANT, CASE E | Farnell |
Surface Mount Tantalum Capacitor, 22 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPME226K035R0060?
Additional datasheets, footprints and schematics for TPME226K035R0060 are listed on our Part Details page. You can also find images and similar parts to TPME226K035R0060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPME226K035R0060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME226K035R0060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPME226K035R0060 fall under?
The TPME226K035R0060 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPME226K035R0060 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPME226K035R0060 you can contact the distributor directly for product support, shipping queries etc.
Is the TPME226K035R0060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPME226K035R0060 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TPME226K035R0060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPME226K035R0060 often in real-time on the comparison pages.
What if I can't find stock of TPME226K035R0060?
You can fill out our help required form which you can use to request a quote for TPME226K035R0060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.