Capacitance | 100µF |
---|---|
Voltage Rating | 20V |
Product Range | - |
Capacitance Tolerance | ± 10% |
Manufacturer Size Code | E |
ESR | 0.045ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 20µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tantalum Capacitor Case | 2917 [7343 Metric] |
CAP, 100UF, 20V, TANT, CASE E | Farnell |
Capacitor Tant, 100Uf 20V, 0.045 Ohm, 0.1, 2717 | Newark Electronics |
TPM Series 100 uF ▒10 % 20 V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 20 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TPME107K020R0045?
Additional datasheets, footprints and schematics for TPME107K020R0045 are listed on our Part Details page. You can also find images and similar parts to TPME107K020R0045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPME107K020R0045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME107K020R0045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPME107K020R0045 fall under?
The TPME107K020R0045 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPME107K020R0045 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPME107K020R0045 you can contact the distributor directly for product support, shipping queries etc.
Is the TPME107K020R0045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPME107K020R0045 have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TPME107K020R0045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPME107K020R0045 often in real-time on the comparison pages.
What if I can't find stock of TPME107K020R0045?
You can fill out our help required form which you can use to request a quote for TPME107K020R0045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.