Status: | Unknown |
---|---|
Series: | TPM Series |
RoHS: | Unknown |
Capacitance | 330µF |
---|---|
Voltage Rating | 4V |
Product Range | TPM Series |
Capacitance Tolerance | ± 10% |
Manufacturer Size Code | D |
ESR | 0.025ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 13.2µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tantalum Capacitor Case | 2917 [7343 Metric] |
TPM Series 330 uF ▒10 % 4 V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 330 uF, 4 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
330UF 4V 10%D ULTRA LOW ESR | TTI Europe |
CAP, 330UF, 4V, TANT, CASE D | Farnell |
Where can I find additional details, specifications and documents for a TPMD337K004R0025?
Additional datasheets, footprints and schematics for TPMD337K004R0025 are listed on our Part Details page. You can also find images and similar parts to TPMD337K004R0025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPMD337K004R0025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPMD337K004R0025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPMD337K004R0025 fall under?
The TPMD337K004R0025 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPMD337K004R0025 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPMD337K004R0025 you can contact the distributor directly for product support, shipping queries etc.
Is the TPMD337K004R0025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPMD337K004R0025 have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for TPMD337K004R0025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPMD337K004R0025 often in real-time on the comparison pages.
What if I can't find stock of TPMD337K004R0025?
You can fill out our help required form which you can use to request a quote for TPMD337K004R0025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.