Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 600mA |
Supply Voltage Min | 8.5V |
Supply Voltage Max | 40V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Input Delay | 350ns |
Output Delay | 350ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Device Type | MOSFET Driver |
Module Configuration | Low Side |
40-V, 7-ch NMOS array low-side driver | Texas Instruments |
Driver, Mosfet, Low Side, Soic-16 | Newark Electronics |
DRIVER, MOSFET, LOW SIDE, SOIC-16 | element14 |
Where can I find additional details, specifications and documents for a TPL7407LDR?
Additional datasheets, footprints and schematics for TPL7407LDR are listed on our Part Details page. You can also find images and similar parts to TPL7407LDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPL7407LDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPL7407LDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPL7407LDR fall under?
The TPL7407LDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPL7407LDR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPL7407LDR you can contact the distributor directly for product support, shipping queries etc.
Is the TPL7407LDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPL7407LDR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPL7407LDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPL7407LDR often in real-time on the comparison pages.
What if I can't find stock of TPL7407LDR?
You can fill out our help required form which you can use to request a quote for TPL7407LDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.