Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | - |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5V |
Digital IC Case | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Nano power programmable timer with watchdog functionality | Texas Instruments |
Timer, Prog, 5V, Vssop-10 | Newark Electronics |
TIMER, PROG, 5V, VSSOP-10 | element14 |
Where can I find additional details, specifications and documents for a TPL5000DGST?
Additional datasheets, footprints and schematics for TPL5000DGST are listed on our Part Details page. You can also find images and similar parts to TPL5000DGST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPL5000DGST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPL5000DGST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPL5000DGST fall under?
The TPL5000DGST is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to TPL5000DGST when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPL5000DGST you can contact the distributor directly for product support, shipping queries etc.
Is the TPL5000DGST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPL5000DGST have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPL5000DGST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPL5000DGST often in real-time on the comparison pages.
What if I can't find stock of TPL5000DGST?
You can fill out our help required form which you can use to request a quote for TPL5000DGST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.