Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | TPL0501 |
Silicon Family Name | - |
For Use With | - |
Kit Contents | EVAL Board TPL0501 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Application Sub Type | Digital Potentiometer |
Features | Works with Low Cost MSP430 Based LaunchPad Platform Board is Entirely Powered by USB |
Kit Application Type | Data Converter |
TPL0501 256-tap single-channel digital potentiometer with SPI evaluation module | Texas Instruments |
Eval Mod, Digital Potentiometer | Newark Electronics |
Where can I find additional details, specifications and documents for a TPL0501EVM?
Additional datasheets, footprints and schematics for TPL0501EVM are listed on our Part Details page. You can also find images and similar parts to TPL0501EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPL0501EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPL0501EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPL0501EVM fall under?
The TPL0501EVM is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TPL0501EVM when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPL0501EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPL0501EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPL0501EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPL0501EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPL0501EVM often in real-time on the comparison pages.
What if I can't find stock of TPL0501EVM?
You can fill out our help required form which you can use to request a quote for TPL0501EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.