Status: | Unknown |
---|---|
Series: | Single 256-Tap Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 100kohm |
---|---|
No. of Pots | Single |
Control Interface | Serial |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | SOT-23 |
No. of Pins | 8Pins |
No. of Steps | 256 |
Temperature Coefficient | 35ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 256-Tap Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
No. Steps | 256 |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 2.7V to 5.5V |
256-tap single-channel digital potentiometer (digipot) with SPI | Texas Instruments |
Dgtl Pot, 256Pos, 100K, Sot23-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPL0501-100DCNR?
Additional datasheets, footprints and schematics for TPL0501-100DCNR are listed on our Part Details page. You can also find images and similar parts to TPL0501-100DCNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPL0501-100DCNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPL0501-100DCNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPL0501-100DCNR fall under?
The TPL0501-100DCNR is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to TPL0501-100DCNR when available in the Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPL0501-100DCNR you can contact the distributor directly for product support, shipping queries etc.
Is the TPL0501-100DCNR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPL0501-100DCNR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPL0501-100DCNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPL0501-100DCNR often in real-time on the comparison pages.
What if I can't find stock of TPL0501-100DCNR?
You can fill out our help required form which you can use to request a quote for TPL0501-100DCNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.