Status: | Unknown |
---|---|
Series: | Dual 256-Tap Non-Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 100kohm |
---|---|
No. of Pots | Dual |
Control Interface | I2C |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | TSSOP |
No. of Pins | 14Pins |
No. of Steps | 256 |
Temperature Coefficient | ± 130ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 256-Tap Non-Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
256-tap dual-channel digital potentiometer with I2C interface and nonvolatile memory | Texas Instruments |
Digital Pot, 100K, Dual, Tssop-14 | Newark Electronics |
DIGITAL POT, 100K, DUAL, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a TPL0102-100PWR?
Additional datasheets, footprints and schematics for TPL0102-100PWR are listed on our Part Details page. You can also find images and similar parts to TPL0102-100PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPL0102-100PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPL0102-100PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPL0102-100PWR fall under?
The TPL0102-100PWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to TPL0102-100PWR when available in the Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPL0102-100PWR you can contact the distributor directly for product support, shipping queries etc.
Is the TPL0102-100PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPL0102-100PWR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPL0102-100PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPL0102-100PWR often in real-time on the comparison pages.
What if I can't find stock of TPL0102-100PWR?
You can fill out our help required form which you can use to request a quote for TPL0102-100PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.