TPIC74100QPWPRQ1. Semiconductors - ICs by Texas Instruments

SWITCHING REG BUCK/BOOST 20HTSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.56

Distributor Stock
Logo for Farnell
Farnell
from US$3.56
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.56
9,095
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.08
-
Buy Now
Logo for element14
element14
from US$4.29
-
Buy Now

Specifications

Topology Buck Boost
Input Voltage Min 6V
Input Voltage Max 24V
DC / DC Converter IC Case HTSSOP
No. of Pins 20Pins
Output Current 1A
Output Voltage Nom. 5V
Switching Frequency 680kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
Base Number 74100
Frequency 440kHz
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Current Max 1A
Output Voltage 5V
Supply Voltage Max 40V
Supply Voltage Min 1.5V
Termination Type Surface Mount Device
Voltage Regulator Type Buck-Boost

Alternative Descriptions

550kHz 1.5V to 40V, 1A buck-boost converter with 5V fixed output voltage, AEC-Q100 qualified | Texas Instruments
Switching Reg, Buck/Boost, 20Htssop | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPIC74100QPWPRQ1.?

Additional datasheets, footprints and schematics for TPIC74100QPWPRQ1. are listed on our Part Details page. You can also find images and similar parts to TPIC74100QPWPRQ1. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPIC74100QPWPRQ1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPIC74100QPWPRQ1. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPIC74100QPWPRQ1. fall under?

The TPIC74100QPWPRQ1. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPIC74100QPWPRQ1. when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPIC74100QPWPRQ1. you can contact the distributor directly for product support, shipping queries etc.

Is the TPIC74100QPWPRQ1. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPIC74100QPWPRQ1. have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPIC74100QPWPRQ1..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPIC74100QPWPRQ1. often in real-time on the comparison pages.

What if I can't find stock of TPIC74100QPWPRQ1.?

You can fill out our help required form which you can use to request a quote for TPIC74100QPWPRQ1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay