Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
IC Output Type | Open Drain |
Logic IC Family | TPIC |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Shift Register, 8Bit, Sipo, Soic-16 | Newark Electronics |
SHIFT REGISTER, 8BIT, SIPO, SOIC-16 | element14 |
8-bit shift register with 100mA/ch | Texas Instruments |
Where can I find additional details, specifications and documents for a TPIC6C595DR?
Additional datasheets, footprints and schematics for TPIC6C595DR are listed on our Part Details page. You can also find images and similar parts to TPIC6C595DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPIC6C595DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPIC6C595DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPIC6C595DR fall under?
The TPIC6C595DR is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to TPIC6C595DR when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPIC6C595DR you can contact the distributor directly for product support, shipping queries etc.
Is the TPIC6C595DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPIC6C595DR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for TPIC6C595DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPIC6C595DR often in real-time on the comparison pages.
What if I can't find stock of TPIC6C595DR?
You can fill out our help required form which you can use to request a quote for TPIC6C595DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.