Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
IC Output Type | Standard |
Logic IC Family | TPIC |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Type | Shift Register |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
8-Bit Shift Register TPIC6C595DG4 | RS |
Ic, Driver, Output Voltage 33V | Newark Electronics |
8-bit shift register with 100mA/ch | Texas Instruments |
Where can I find additional details, specifications and documents for a TPIC6C595D?
Additional datasheets, footprints and schematics for TPIC6C595D are listed on our Part Details page. You can also find images and similar parts to TPIC6C595D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPIC6C595D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPIC6C595D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPIC6C595D fall under?
The TPIC6C595D is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to TPIC6C595D when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPIC6C595D you can contact the distributor directly for product support, shipping queries etc.
Is the TPIC6C595D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPIC6C595D have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPIC6C595D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPIC6C595D often in real-time on the comparison pages.
What if I can't find stock of TPIC6C595D?
You can fill out our help required form which you can use to request a quote for TPIC6C595D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.