Prices starting from US$0.59
Shift Register Function | Serial to Parallel |
---|---|
Logic Type | Shift Register |
No. of Elements | 1 |
IC Output Type | Standard |
Logic Case Style | DIP |
No. of Pins | 20 |
Supply Voltage Range | 4.5V to 5.5V |
IC: peripheral circuit | Transfer Multisort Elektronik |
8-Bit Shift Register TPIC6B595N | RS |
Ic, Shift Register, 8Bit, Pdip-20 | Newark Electronics |
8-bit shift register with 150mA/ch | Texas Instruments |
Where can I find additional details, specifications and documents for a TPIC6B595N.?
Additional datasheets, footprints and schematics for TPIC6B595N. are listed on our Part Details page. You can also find images and similar parts to TPIC6B595N. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPIC6B595N. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPIC6B595N. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPIC6B595N. fall under?
The TPIC6B595N. is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to TPIC6B595N. when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPIC6B595N. you can contact the distributor directly for product support, shipping queries etc.
Is the TPIC6B595N. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPIC6B595N. have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, RS, Farnell Contract and Newark Electronics have stock available or on a lead time for TPIC6B595N..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPIC6B595N. often in real-time on the comparison pages.
What if I can't find stock of TPIC6B595N.?
You can fill out our help required form which you can use to request a quote for TPIC6B595N. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.