Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 24Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
IC Output Type | Standard |
Logic IC Family | TPIC |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Type | Shift Register |
Shift Register Single 8-Bit Serial to | RS |
Shift Register, 8Bit, Soic-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPIC6A595DW?
Additional datasheets, footprints and schematics for TPIC6A595DW are listed on our Part Details page. You can also find images and similar parts to TPIC6A595DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPIC6A595DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPIC6A595DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPIC6A595DW fall under?
The TPIC6A595DW is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to TPIC6A595DW when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPIC6A595DW you can contact the distributor directly for product support, shipping queries etc.
Is the TPIC6A595DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPIC6A595DW have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPIC6A595DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPIC6A595DW often in real-time on the comparison pages.
What if I can't find stock of TPIC6A595DW?
You can fill out our help required form which you can use to request a quote for TPIC6A595DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.