Logic Family / Base Number | - |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
IC Output Type | Standard |
Logic IC Family | TPIC |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
IC Function | 8bit Shift Register |
Logic Type | Shift Register |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Power logic 8b shift register,TPIC6595N | RS |
IC: peripheral circuit | Transfer Multisort Elektronik |
Ic, Pwr 8Bit Shift Regis 20Dip | Newark Electronics |
8-bit shift register with 250mA/ch | Texas Instruments |
Where can I find additional details, specifications and documents for a TPIC6595N?
Additional datasheets, footprints and schematics for TPIC6595N are listed on our Part Details page. You can also find images and similar parts to TPIC6595N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPIC6595N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPIC6595N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPIC6595N fall under?
The TPIC6595N is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to TPIC6595N when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPIC6595N you can contact the distributor directly for product support, shipping queries etc.
Is the TPIC6595N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPIC6595N have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for TPIC6595N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPIC6595N often in real-time on the comparison pages.
What if I can't find stock of TPIC6595N?
You can fill out our help required form which you can use to request a quote for TPIC6595N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.