Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Prices starting from US$17.69
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Through Hole |
Product Range | TP Series |
Tpf11Fgpc004 |Alcoswitch Te Connectivity TPF11FGPC004 | Newark Electronics |
Pushbutton Switches SP MOM 1/4-40 PCB ST | Rapid Electronics |
Switch Push Button ON Mom SPDT Round Plunger 20VAC 20VDC 0.4VA Momentary Contact PC Pins Panel Mount/Through Hole Loose Piece | Avnet America |
SWITCH, PUSHBUTTON, SPDT, 20V | element14 |
Where can I find additional details, specifications and documents for a TPF11FGPC004?
Additional datasheets, footprints and schematics for TPF11FGPC004 are listed on our Part Details page. You can also find images and similar parts to TPF11FGPC004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPF11FGPC004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPF11FGPC004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPF11FGPC004 fall under?
The TPF11FGPC004 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TPF11FGPC004 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPF11FGPC004 you can contact the distributor directly for product support, shipping queries etc.
Is the TPF11FGPC004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPF11FGPC004 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for TPF11FGPC004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPF11FGPC004 often in real-time on the comparison pages.
What if I can't find stock of TPF11FGPC004?
You can fill out our help required form which you can use to request a quote for TPF11FGPC004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.