Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$49.00
|
13
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPD8S300 |
Kit Application Type | Interface |
Application Sub Type | USB Protection |
Kit Contents | Eval Board TPD8S300 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TPD8S300 USB Type-C&trade | Texas Instruments |
Where can I find additional details, specifications and documents for a TPD8S300EVM?
Additional datasheets, footprints and schematics for TPD8S300EVM are listed on our Part Details page. You can also find images and similar parts to TPD8S300EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD8S300EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD8S300EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD8S300EVM fall under?
The TPD8S300EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPD8S300EVM when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD8S300EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPD8S300EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD8S300EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPD8S300EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD8S300EVM often in real-time on the comparison pages.
What if I can't find stock of TPD8S300EVM?
You can fill out our help required form which you can use to request a quote for TPD8S300EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.