TPD6S300RUKR Special Function by Texas Instruments

USB TYPE-C PORT PROTECTOR WQFN-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for Farnell
Farnell
from US$1.03
2,602
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.71
1,196,025
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.88
2,979
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.93
2,602
in stock
Buy Now
Logo for element14
element14
from US$1.03
2,602
in stock
Buy Now

Specifications

IC Function USB Type-C Port Protector
Supply Voltage Min 2.7V
Supply Voltage Max 3.6V
IC Package Type WQFN
No. of Pins 20Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

USB Type-C™ port protector: short-to-VBUS overvoltage and 6-ch ESD protection | Texas Instruments
Usb Type-C Port Protector, Wqfn-20 | Newark Electronics
USB TYPE-C PORT PROTECTOR, WQFN-20 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPD6S300RUKR?

Additional datasheets, footprints and schematics for TPD6S300RUKR are listed on our Part Details page. You can also find images and similar parts to TPD6S300RUKR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPD6S300RUKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD6S300RUKR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPD6S300RUKR fall under?

The TPD6S300RUKR is listed under Semiconductors - ICs > Special Function.

Can I view similar or alternative parts?

You can view similar parts to TPD6S300RUKR when available in the Special Function range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPD6S300RUKR you can contact the distributor directly for product support, shipping queries etc.

Is the TPD6S300RUKR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPD6S300RUKR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPD6S300RUKR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPD6S300RUKR often in real-time on the comparison pages.

What if I can't find stock of TPD6S300RUKR?

You can fill out our help required form which you can use to request a quote for TPD6S300RUKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay