Status: | Unknown |
---|---|
Series: | TPD6E Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | UQFN |
No. of Pins | 8Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | - |
Product Range | TPD6E Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Ic, 6Ch Esd-Prot Array 8-Qfn | Newark Electronics |
6 channel 1.6-pF, 5.5-V, 8-kV ESD protection diode for High Speed Interfaces | Texas Instruments |
Where can I find additional details, specifications and documents for a TPD6E004RSER?
Additional datasheets, footprints and schematics for TPD6E004RSER are listed on our Part Details page. You can also find images and similar parts to TPD6E004RSER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD6E004RSER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD6E004RSER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD6E004RSER fall under?
The TPD6E004RSER is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD6E004RSER when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD6E004RSER you can contact the distributor directly for product support, shipping queries etc.
Is the TPD6E004RSER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD6E004RSER have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPD6E004RSER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD6E004RSER often in real-time on the comparison pages.
What if I can't find stock of TPD6E004RSER?
You can fill out our help required form which you can use to request a quote for TPD6E004RSER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.