Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$49.00
|
10
in stock
|
Buy Now |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TPD4S014 |
Product Range | - |
Kit Contents | Kitting List USB Cable |
SVHC | No SVHC (27-Jun-2018) |
Features | Over Voltage Protection Under Voltage Lockout Functionality LED Indicating Fault Condition |
TPD4S014EVM: Complete Protection Solution for USB Charger Port Including ESD Protection | Texas Instruments |
Where can I find additional details, specifications and documents for a TPD4S014EVM?
Additional datasheets, footprints and schematics for TPD4S014EVM are listed on our Part Details page. You can also find images and similar parts to TPD4S014EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD4S014EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD4S014EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD4S014EVM fall under?
The TPD4S014EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPD4S014EVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD4S014EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPD4S014EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD4S014EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPD4S014EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD4S014EVM often in real-time on the comparison pages.
What if I can't find stock of TPD4S014EVM?
You can fill out our help required form which you can use to request a quote for TPD4S014EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.