Status: | Unknown |
---|---|
Series: | TPD4S Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
1,991
in stock
|
Buy Now | |
Texas Instruments
from US$0.20
|
282,357
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2,934
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
1,991
in stock
|
Buy Now | |
element14
from US$0.69
|
1,991
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SON |
No. of Pins | 10Pins |
Operating Voltage | 5V |
Power Dissipation Pd | 25W |
Product Range | TPD4S Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | ESD Protection |
IC Package Type | SON |
Quad 0.8-pF, 5.5-V, ±8-kV ESD protection diode with 5-A 8/20-uS surge rating for USB 3.0 | Texas Instruments |
Ic, Esd Protection Devices, 5V, Son-10 | Newark Electronics |
IC, ESD PROTECTION DEVICES, 5V, SON-10 | element14 |
Where can I find additional details, specifications and documents for a TPD4S010DQAR?
Additional datasheets, footprints and schematics for TPD4S010DQAR are listed on our Part Details page. You can also find images and similar parts to TPD4S010DQAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD4S010DQAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD4S010DQAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD4S010DQAR fall under?
The TPD4S010DQAR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD4S010DQAR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD4S010DQAR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD4S010DQAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD4S010DQAR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPD4S010DQAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD4S010DQAR often in real-time on the comparison pages.
What if I can't find stock of TPD4S010DQAR?
You can fill out our help required form which you can use to request a quote for TPD4S010DQAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.