Options for Price Comparison
Distributor Statistics for TPD4S009DBVR
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TPD4S009DBVR
Details for TPD4S009DBVR by Texas Instruments
Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices
IC ESD PROTECTION 6SOT23 FULL REEL
TPD4S009DBVR image

TPD4S009DBVR by Texas Instruments

IC ESD PROTECTION 6SOT23 FULL REEL
Features
Easy Straight through Routing, Space-Saving
I/O Capacitance: 0.8 pF (Typical)
IEC 61000-4-2 Level 4 ESD Protection u2013 u00b18-kV Contact Discharge
IEC 61000-4-5 Surge Protection u2013 2.5A (8/20u00b5s)
Industrial Temperature Range: u201340u00b0C to 85u00b0C
Ioff Feature for the TPD4S009
Low Leakage Current: 10 nA (Typical)
Supports High-Speed Differential Data Rates (3-dB Bandwidth > 4 GHz)
Ultra-low Matching Capacitance Between Differential Signal Pairs
Part Information
TPD4S009DBVR image
RoHS Compliant
Description
The TPD4S009 and TPD4S010 are four-channel TVS diode arrays for electrostatic discharge (ESD) protection. TPD4S009 and TPD4S010 are rated to dissipate contact ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4), with ±8-kV contact discharge ESD protection. The low capacitance (0.8-pF) of these devices, coupled with the excellent matching between differential signal pairs (0.05-pF line-line capacitance for the TPD4S009DRY) enables this device to provide transient voltage suppression circuit protection for high-speed differential data rates (3-dB bandwidth > 4 GHz). The TPD4S009 is offered in DBV, DCK, DGS, and DRY packages. The TPD4S009DRYR is the most space saving package option available for dual pair high-speed differential lines. The TPD4S010 is offered in the industry standard DQA package. The TPD4S009DGSR and TPD4S010DQAR offer flowthrough board layout options to reduce signal glitches normally caused by routing mismatches between the D+ and D- signal pair. See also TPD4E05U06DQAR which is P2P compatible with TPD4S010DQAR. This device offers higher IEC ESD protection, lower capacitance, lower RDYN, lower DC breakdown voltage, and lower clamping voltage.
Specifications
Clamping Voltage Vc Max:
-
Diode Case Style:
SOT-23
No. of Pins:
6Pins
Operating Voltage:
-
Power Dissipation Pd:
25W
Product Range:
TPD4S Series
Automotive Qualification Standard:
-
SVHC:
No SVHC (27-Jun-2018)
Base Number:
4
Brief Features:
Supports High Speed Differential Data Rates Flow Through Single in Line Pin Mapping
IC Function:
4-Channel ESD Solution for High-Speed Differential Interface
IC Package Type:
SOT-23
Operating Temperature Max:
85°C
Operating Temperature Min:
-40°C
Operating Temperature Range:
-40°C to +85°C
Supply Voltage Max:
5V
Supply Voltage Min:
-0.3V
Alternate Descriptions
FOUR CHANNEL ESD SOLUTION, SOT-23; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:25W; Product Range:TPD4S Series; Automotive Qualification Standard:- RoHS Compliant: Yes Newark Electronics
ESD Suppressor Diode Arrays ±9KV 6-Pin SOT-23 T/R Avnet America
Diode: Transil array; Ubr:9V; unidirectional; SOT23-6; Channels:4 Transfer Multisort Elektronik
ESD Suppressor Diode Arrays ±9KV 6-Pin SOT-23 T/R Avnet Europe