Status: | Unknown |
---|---|
Series: | TPD4F Series |
RoHS: | Unknown |
EMI Filter Type | EMI Filter with ESD Protection |
---|---|
No. of Data Lines | 4 Data Lines |
Filter Circuit | C-R-C Pi Filter |
Filter Case Style | WSON |
No. of Pins | 8Pins |
Product Range | TPD4F Series |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4 |
Brief Features | Integrated ESD Protection Data Ports |
IC Function | EMI Filters with Integrated ESD Protection |
IC Package Type | SON |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Operating Voltage | 5.5V |
Supply Voltage Max | 6V |
Emi Filter, 4Ch, Esd, Prot, 8Wson | Newark Electronics |
4 channel 5.5-V, ±12kV ESD protection & EMI Filter with 200-MHz -3-dB | Texas Instruments |
Where can I find additional details, specifications and documents for a TPD4F003DQDR?
Additional datasheets, footprints and schematics for TPD4F003DQDR are listed on our Part Details page. You can also find images and similar parts to TPD4F003DQDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD4F003DQDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD4F003DQDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD4F003DQDR fall under?
The TPD4F003DQDR is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to TPD4F003DQDR when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD4F003DQDR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD4F003DQDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD4F003DQDR have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPD4F003DQDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD4F003DQDR often in real-time on the comparison pages.
What if I can't find stock of TPD4F003DQDR?
You can fill out our help required form which you can use to request a quote for TPD4F003DQDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.