Status: | Unknown |
---|---|
Series: | TPD4E Series |
RoHS: | Unknown |
Prices starting from US$0.12
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SON |
No. of Pins | 6Pins |
Operating Voltage | 800mV |
Power Dissipation Pd | - |
Product Range | TPD4E Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | ESD Protection |
IC Function | 4-Channel ESD Protection Array for High-Speed Data Interface |
IC Package Type | SON |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 900mV |
Diode: TVS array | Transfer Multisort Elektronik |
Esd Protection Array, 4Ch, Son-6 | Newark Electronics |
Quad 1.6-pF, 5.5-V, ± | Texas Instruments |
Where can I find additional details, specifications and documents for a TPD4E004DRYR?
Additional datasheets, footprints and schematics for TPD4E004DRYR are listed on our Part Details page. You can also find images and similar parts to TPD4E004DRYR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD4E004DRYR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD4E004DRYR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD4E004DRYR fall under?
The TPD4E004DRYR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD4E004DRYR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD4E004DRYR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD4E004DRYR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD4E004DRYR have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for TPD4E004DRYR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD4E004DRYR often in real-time on the comparison pages.
What if I can't find stock of TPD4E004DRYR?
You can fill out our help required form which you can use to request a quote for TPD4E004DRYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.