Options for Price Comparison
Distributor Statistics for TPD4E002DRLR
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TPD4E002DRLR
Details for TPD4E002DRLR by Texas Instruments
Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices
IC QUAD ARRAY W/ESD SOT-5 FULL REEL
TPD4E002DRLR image

TPD4E002DRLR by Texas Instruments

IC QUAD ARRAY W/ESD SOT-5 FULL REEL
Part Information
TPD4E002DRLR image
RoHS Compliant
Description
The TPD4E002 device is a transient voltage suppressor (TVS) designed to protect up to four lines against electrostatic discharge (ESD) transients. The monolithic circuit design allows superior capacitance matching between the channels and reduced crosstalk. This device is ideal for applications where both reduced line capacitance and board spacesaving are required.
Specifications
Clamping Voltage Vc Max:
-
Diode Case Style:
SOT
No. of Pins:
5Pins
Operating Voltage:
-
Power Dissipation Pd:
35W
Product Range:
TPD4E Series
Automotive Qualification Standard:
-
SVHC:
No SVHC (27-Jun-2018)
Base Number:
4
IC Function:
ESD Protection Diode
Operating Temperature Max:
125°C
Operating Temperature Min:
-40°C
Operating Temperature Range:
-40°C to +125°C
Termination Type:
Surface Mount Device
Alternate Descriptions
ESD Suppressor TVS15KV RS Components
Clamping Voltage Vc Max:-; Diode Case Style:SOT; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:35W; Product Range:TPD4E Series; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes Newark Electronics
ESD Suppressor TVS ±15KV 5-Pin SOT T/R Avnet America
ESD Suppressor TVS ±15KV 5-Pin SOT T/R Avnet Europe