Options for Price Comparison
Distributor Statistics for TPD3E001DRYR
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TPD3E001DRYR
Details for TPD3E001DRYR by Texas Instruments
Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices
DIODE ESD PROTECTION 5.5V 1.5PF
TPD3E001DRYR image

TPD3E001DRYR by Texas Instruments

DIODE ESD PROTECTION 5.5V 1.5PF
Features
0.9-V to 5.5-V Supply-Voltage Range
5.5-A Peak Pulse Current (8/20-u00b5s Pulse)
Alternate 2-, 4-, and 6-Channel Options Available:
I/O Capacitance: 1.5 pF (Typical)
IEC61000-4-2 Level-4 ESD Protection u2013 u00b18-kV IEC 61000-4-2 Contact Discharge u2013 u00b115-kV IEC 61000-4-2 Air-Gap Discharge
Low Leakage Current: 1-nA (Maximum)
Low Supply Current: 1-nA (Typical)
Space-Saving DRY, DRL, and DRS Package Options
Part Information
TPD3E001DRYR image
RoHS Compliant
Description
The TPD3E001 is a three-channel Transient Voltage Suppressor (TVS) based Electrostatic Discharge (ESD) protection diode array. The TPD3E001 is rated to dissipate ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4). This device has a 1.5-pF IO capacitance per channel, making it ideal for use in high-speed data IO interfaces. The ultra low leakage current (<1 nA max) is suitable for precision analog measurements in applications like glucose meters and heart rate monitors. The TPD3E001 is available in space saving DRY (USON), DRL (SOT), and DRS (WSON) packages and is specified for –40°C to 85°C operation. Also see TPD2E2U06, TPD4E1U06, and TPD6E001 which are 2, 4, and 6 channel ESD protection options, respectively, for ESD protection diode arrays with a different number of channels. The TPD2E2U06 provides a higher level of IEC ESD protection, when compared to the TPDxE001 family, and removes the need for an input capacitor. The TPD4E1U06 removes the need for an input capacitor, provides higher IEC ESD protection, and provides lower capacitance, when compared to the TPDxE001 family.
Specifications
Clamping Voltage Vc Max:
-
Diode Case Style:
SON
No. of Pins:
6Pins
Operating Voltage:
5.5V
Power Dissipation Pd:
-
Product Range:
TPD3E Series
Automotive Qualification Standard:
-
SVHC:
No SVHC (27-Jun-2018)
Alternate Descriptions
Low-Cap. 3-Ch ESD-Protection Array USON6 RS Components
ESD Suppressor Diode Arrays ±15KV 6-Pin USON T/R Avnet America
ESD Suppressor Diode Arrays ±15KV 6-Pin USON T/R Avnet Europe