Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.14
|
120,203
in stock
|
Buy Now |
IC Function | 3-Channel ESD Protection Array for High-Speed Data Interface |
---|---|
Supply Voltage Min | 900mV |
Supply Voltage Max | 5.5V |
IC Package Type | SON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 900mV to 5.5V |
Termination Type | Surface Mount Device |
3 channel 1.5-pF, 5.5-V, ±8kV ESD protection diode with 1-nA max leakage & VCC pin for USB 2.0 | Texas Instruments |
Where can I find additional details, specifications and documents for a TPD3E001DRSR.?
Additional datasheets, footprints and schematics for TPD3E001DRSR. are listed on our Part Details page. You can also find images and similar parts to TPD3E001DRSR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD3E001DRSR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD3E001DRSR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD3E001DRSR. fall under?
The TPD3E001DRSR. is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to TPD3E001DRSR. when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD3E001DRSR. you can contact the distributor directly for product support, shipping queries etc.
Is the TPD3E001DRSR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD3E001DRSR. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPD3E001DRSR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD3E001DRSR. often in real-time on the comparison pages.
What if I can't find stock of TPD3E001DRSR.?
You can fill out our help required form which you can use to request a quote for TPD3E001DRSR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.