Status: | Unknown |
---|---|
Series: | TPD2S Series |
RoHS: | Unknown |
Prices starting from US$0.08
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Voltage | - |
Power Dissipation Pd | 463.18mW |
Product Range | TPD2S Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | ESD Protection |
IC Package Type | SOT |
Texas Instruments,TPD2S017DBVR,IC,ESD | RS |
Esd Solution, 2Ch, Sot23-6 | Newark Electronics |
ESD SOLUTION, 2CH, SOT23-6 | element14 |
Diode: TVS array | Transfer Multisort Elektronik |
2 channel 5.5-V, 1-pF, ± | Texas Instruments |
Where can I find additional details, specifications and documents for a TPD2S017DBVR?
Additional datasheets, footprints and schematics for TPD2S017DBVR are listed on our Part Details page. You can also find images and similar parts to TPD2S017DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD2S017DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD2S017DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD2S017DBVR fall under?
The TPD2S017DBVR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD2S017DBVR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD2S017DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD2S017DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD2S017DBVR have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPD2S017DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD2S017DBVR often in real-time on the comparison pages.
What if I can't find stock of TPD2S017DBVR?
You can fill out our help required form which you can use to request a quote for TPD2S017DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.