Status: | Unknown |
---|---|
Series: | TPD2E Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
46,550
in stock
|
Buy Now | |
Texas Instruments
from US$0.12
|
64,975
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
4,265
in stock
|
Buy Now | |
CoreStaff
from US$0.22
|
2,673
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now |
Clamping Voltage Vc Max | 8V |
---|---|
Diode Case Style | SOT |
No. of Pins | 3Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | TPD2E Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
IC Function | 2-Channel ESD Solution for High-Speed (6 Gbps) Differential Interface |
Interface Applications | Notebooks Set Top Boxes DVD Players Media Players Portable Computers |
Interface Case Style | SOT |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Dual 0.7-pF, 5.5-V ±8-kV ESD protection diode with 5-A surge rating for USB 3.0 | Texas Instruments |
2-ch 8kV ESD Suppressor Diode Array SOT3 | RS |
Esd Protection Array, 2Ch, Sot-3, Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a TPD2EUSB30DRTR?
Additional datasheets, footprints and schematics for TPD2EUSB30DRTR are listed on our Part Details page. You can also find images and similar parts to TPD2EUSB30DRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD2EUSB30DRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD2EUSB30DRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD2EUSB30DRTR fall under?
The TPD2EUSB30DRTR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD2EUSB30DRTR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD2EUSB30DRTR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD2EUSB30DRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD2EUSB30DRTR have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, CoreStaff and Kruse have stock available or on a lead time for TPD2EUSB30DRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD2EUSB30DRTR often in real-time on the comparison pages.
What if I can't find stock of TPD2EUSB30DRTR?
You can fill out our help required form which you can use to request a quote for TPD2EUSB30DRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.