Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.08
|
226,028
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
2,935
in stock
|
Buy Now | |
CoreStaff
from US$0.22
|
2,635
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
635
in stock
|
Buy Now | |
element14
from US$0.15
|
635
in stock
|
Buy Now | |
Farnell
from US$0.16
|
635
in stock
|
Buy Now |
Clamping Voltage Vc Max | 8V |
---|---|
Diode Case Style | SOT |
No. of Pins | 3Pins |
Operating Voltage | 3.6V |
Power Dissipation Pd | 45W |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Data Rate | 6Gbps |
Diode Type | Low Capacitance |
Interface Case Style | SOT |
No. of Ports | 1 Port, 1Ports |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Supply Voltage Max | 2.5V |
USB Standard | USB 3.0 |
USB Type | Full Speed USB |
Dual 0.7-pF, 3.6-V, ± | Texas Instruments |
Diode, Esd, Dual, Usb3.0, Sot-3 | Newark Electronics |
DIODE, ESD, DUAL, USB3.0, SOT-3 | element14 |
Texas Instruments,TPD2EUSB30ADRTR,IC,ESD | RS |
Where can I find additional details, specifications and documents for a TPD2EUSB30ADRTR?
Additional datasheets, footprints and schematics for TPD2EUSB30ADRTR are listed on our Part Details page. You can also find images and similar parts to TPD2EUSB30ADRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD2EUSB30ADRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD2EUSB30ADRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD2EUSB30ADRTR fall under?
The TPD2EUSB30ADRTR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD2EUSB30ADRTR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD2EUSB30ADRTR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD2EUSB30ADRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD2EUSB30ADRTR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for TPD2EUSB30ADRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD2EUSB30ADRTR often in real-time on the comparison pages.
What if I can't find stock of TPD2EUSB30ADRTR?
You can fill out our help required form which you can use to request a quote for TPD2EUSB30ADRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.