Status: | Unknown |
---|---|
Series: | TPD2E Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
8,038
in stock
|
Buy Now | |
Texas Instruments
from US$0.07
|
120,053
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
2,693
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
1,464
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
76
in stock
|
Buy Now | |
element14
from US$0.17
|
76
in stock
|
Buy Now | |
Farnell
from US$0.17
|
76
in stock
|
Buy Now |
Clamping Voltage Vc Max | 8V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | 45W |
Product Range | TPD2E Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2 |
Diode Type | ESD Protection |
IC Function | 2-Channel ESD Solution for High-Speed (6 Gbps) Differential Interface |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
Dual 0.7-pF, 5.5-V, ±8-kV ESD protection diode with 5-A surge rating | Texas Instruments |
ESD Solution For Differential Interface | RS |
Diode: TVS array | Transfer Multisort Elektronik |
2Ch Esd Protect, Hi Speed Interface | Newark Electronics |
2CH ESD PROTECT, HI SPEED INTERFACE | element14 |
Where can I find additional details, specifications and documents for a TPD2E009DBZR?
Additional datasheets, footprints and schematics for TPD2E009DBZR are listed on our Part Details page. You can also find images and similar parts to TPD2E009DBZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD2E009DBZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD2E009DBZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD2E009DBZR fall under?
The TPD2E009DBZR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD2E009DBZR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD2E009DBZR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD2E009DBZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD2E009DBZR have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for TPD2E009DBZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD2E009DBZR often in real-time on the comparison pages.
What if I can't find stock of TPD2E009DBZR?
You can fill out our help required form which you can use to request a quote for TPD2E009DBZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.