Status: | Unknown |
---|---|
Series: | TPD1E Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 14V |
---|---|
Diode Case Style | X1SON |
No. of Pins | 2Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | - |
Product Range | TPD1E Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
0.5-pF, 5.5-V, ± | Texas Instruments |
Where can I find additional details, specifications and documents for a TPD1E05U06DPYR?
Additional datasheets, footprints and schematics for TPD1E05U06DPYR are listed on our Part Details page. You can also find images and similar parts to TPD1E05U06DPYR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD1E05U06DPYR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD1E05U06DPYR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD1E05U06DPYR fall under?
The TPD1E05U06DPYR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD1E05U06DPYR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD1E05U06DPYR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD1E05U06DPYR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD1E05U06DPYR have stock available?
Authorised distributors including Chip One Stop, Kruse and Texas Instruments have stock available or on a lead time for TPD1E05U06DPYR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD1E05U06DPYR often in real-time on the comparison pages.
What if I can't find stock of TPD1E05U06DPYR?
You can fill out our help required form which you can use to request a quote for TPD1E05U06DPYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.