Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
IC Interface Type | HDMI |
---|---|
Supply Voltage Min | 1.1V |
Supply Voltage Max | 5.5V |
Interface Case Style | UQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Value-line HDMI companion chip for Portable applications | Texas Instruments |
Hdmi Device W/ Esd Protection, Uqfn-24 | Newark Electronics |
HDMI DEVICE W/ ESD PROTECTION, UQFN-24 | element14 |
Where can I find additional details, specifications and documents for a TPD12S016RKTR?
Additional datasheets, footprints and schematics for TPD12S016RKTR are listed on our Part Details page. You can also find images and similar parts to TPD12S016RKTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD12S016RKTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD12S016RKTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD12S016RKTR fall under?
The TPD12S016RKTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPD12S016RKTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD12S016RKTR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD12S016RKTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD12S016RKTR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPD12S016RKTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD12S016RKTR often in real-time on the comparison pages.
What if I can't find stock of TPD12S016RKTR?
You can fill out our help required form which you can use to request a quote for TPD12S016RKTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.