TPCR106K016R1800 Capacitors by KYOCERA AVX

Capacitor 10uF 16VDC 10-% Tol 10+% Tol

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.10

Distributor Stock
Logo for Farnell
Farnell
from US$1.64
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.10
2,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.96
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.86
-
Buy Now
Logo for element14
element14
from US$1.48
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

TPC Series 10 uF ▒10 % 16 V Surface Mount Low ESR TACmicrochip« Capacitor | Future Electronics
Capacitor, Tantalum, 10Uf, 16V, 0805 | Newark Electronics
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America
TACmicrochip,10 uF,16 V | AVX TPCR106K016R1800 | RS Americas
CAP, 10UF, 16V, TANT, CASE R | Farnell
Surface Mount Tantalum Capacitor, 10 uF, 16 V, � 10%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPCR106K016R1800?

Additional datasheets, footprints and schematics for TPCR106K016R1800 are listed on our Part Details page. You can also find images and similar parts to TPCR106K016R1800 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPCR106K016R1800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPCR106K016R1800 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPCR106K016R1800 fall under?

The TPCR106K016R1800 is listed under Electronic & Electrical Components > Capacitors > Other Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPCR106K016R1800 when available in the Other Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPCR106K016R1800 you can contact the distributor directly for product support, shipping queries etc.

Is the TPCR106K016R1800 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPCR106K016R1800 have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TPCR106K016R1800.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPCR106K016R1800 often in real-time on the comparison pages.

What if I can't find stock of TPCR106K016R1800?

You can fill out our help required form which you can use to request a quote for TPCR106K016R1800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay