Status: | Unknown |
---|---|
Series: | TPC Series |
RoHS: | Unknown |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 1A |
Switch Terminals | Wire Leaded |
Product Range | TPC Series |
SVHC | No SVHC (12-Jan-2017) |
Tpcf13C004 Rohs Compliant: Yes |Alcoswitch Te Connectivity TPCF13C004 | Newark Electronics |
16M3844 | element14 |
TPCF13C004 | Farnell |
Switch Push Button OFF Mom OFF SPST Flush Plunger 1A 125VAC 28VDC Momentary Contact Wire Lug Panel Mount/Through Hole Loose Piece | Avnet America |
Pushbutton Switches SPST MOM W/PLNGR BLK PUSHBUTTON SWITCH | Sager |
Where can I find additional details, specifications and documents for a TPCF13C004?
Additional datasheets, footprints and schematics for TPCF13C004 are listed on our Part Details page. You can also find images and similar parts to TPCF13C004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPCF13C004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPCF13C004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPCF13C004 fall under?
The TPCF13C004 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TPCF13C004 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPCF13C004 you can contact the distributor directly for product support, shipping queries etc.
Is the TPCF13C004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPCF13C004 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for TPCF13C004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPCF13C004 often in real-time on the comparison pages.
What if I can't find stock of TPCF13C004?
You can fill out our help required form which you can use to request a quote for TPCF13C004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.