Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.29
|
132
in stock
|
Buy Now | |
Rapid Electronics
from US$5.17
|
318
in stock
|
Buy Now | |
Chip One Stop
from US$3.53
|
318
in stock
|
Buy Now | |
element14
from US$3.99
|
132
in stock
|
Buy Now | |
RS Americas
from US$3.54
|
50
in stock
|
Buy Now | |
Avnet America
from US$2.86
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Through Hole |
Product Range | TP Series |
Pushbutton Switches SP MOM BLK ACT UNTH | Rapid Electronics |
Switch, Pushbutton, Spst-No, 20V | Newark Electronics |
Switch, Pushbutton | RS Americas |
Push Button Switch OFF Mom SPST-NO Round Plunger 0.4VA 20VAC 20VDC PC Pins Through Hole Bulk | Avnet America |
Where can I find additional details, specifications and documents for a TPB11CGPC004?
Additional datasheets, footprints and schematics for TPB11CGPC004 are listed on our Part Details page. You can also find images and similar parts to TPB11CGPC004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPB11CGPC004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPB11CGPC004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPB11CGPC004 fall under?
The TPB11CGPC004 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TPB11CGPC004 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPB11CGPC004 you can contact the distributor directly for product support, shipping queries etc.
Is the TPB11CGPC004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPB11CGPC004 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and RS Americas have stock available or on a lead time for TPB11CGPC004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPB11CGPC004 often in real-time on the comparison pages.
What if I can't find stock of TPB11CGPC004?
You can fill out our help required form which you can use to request a quote for TPB11CGPC004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.