Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 3.1W |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Load Impedance | 3ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Amplifier Type | Power |
Base Number | 6211 |
IC Generic Number | 6211 |
Load Impedance Min | 3ohm |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 5.5V |
THD + N | 0.05% @ 1W 3ohm VDD=3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TPA6211A1DGNG4?
Additional datasheets, footprints and schematics for TPA6211A1DGNG4 are listed on our Part Details page. You can also find images and similar parts to TPA6211A1DGNG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA6211A1DGNG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA6211A1DGNG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA6211A1DGNG4 fall under?
The TPA6211A1DGNG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA6211A1DGNG4 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA6211A1DGNG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TPA6211A1DGNG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA6211A1DGNG4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TPA6211A1DGNG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA6211A1DGNG4 often in real-time on the comparison pages.
What if I can't find stock of TPA6211A1DGNG4?
You can fill out our help required form which you can use to request a quote for TPA6211A1DGNG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.