Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$99.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$99.00
|
7
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPA6139A2 |
Kit Application Type | Amplifier |
Application Sub Type | Headphone Amplifier |
Kit Contents | Board User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Two Channel Evaluation Module Single-ended or Balanced Analogue Input |
TPA6139A2EVM Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a TPA6139A2EVM?
Additional datasheets, footprints and schematics for TPA6139A2EVM are listed on our Part Details page. You can also find images and similar parts to TPA6139A2EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA6139A2EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA6139A2EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA6139A2EVM fall under?
The TPA6139A2EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPA6139A2EVM when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA6139A2EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPA6139A2EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA6139A2EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPA6139A2EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA6139A2EVM often in real-time on the comparison pages.
What if I can't find stock of TPA6139A2EVM?
You can fill out our help required form which you can use to request a quote for TPA6139A2EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.