Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.38
|
1,720
in stock
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 25mW |
Supply Voltage Range | 2.3V to 5.5V |
Amplifier Case Style | DSBGA |
No. of Pins | 16Pins |
Load Impedance | 32ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.3V to 5.5V |
Base Number | 6136 |
Load Impedance Min | 16ohm |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 25mW @ 16ohm |
Power Rating RMS | 25W |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.3V |
THD + N | 0.01% @ 25mW 32ohm VDD=5.5V |
Termination Type | Surface Mount Device |
25-mW, stereo, analog input headphone amplifier in WCSP | Texas Instruments |
Where can I find additional details, specifications and documents for a TPA6136A2YFFT?
Additional datasheets, footprints and schematics for TPA6136A2YFFT are listed on our Part Details page. You can also find images and similar parts to TPA6136A2YFFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA6136A2YFFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA6136A2YFFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA6136A2YFFT fall under?
The TPA6136A2YFFT is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA6136A2YFFT when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA6136A2YFFT you can contact the distributor directly for product support, shipping queries etc.
Is the TPA6136A2YFFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA6136A2YFFT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPA6136A2YFFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA6136A2YFFT often in real-time on the comparison pages.
What if I can't find stock of TPA6136A2YFFT?
You can fill out our help required form which you can use to request a quote for TPA6136A2YFFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.