Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$99.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$99.00
|
33
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPA6136A2 |
Kit Application Type | Audio |
Application Sub Type | Stereo Headphone Amplifier |
Kit Contents | Eval Board TPA6136A2 Documentation |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | DirectPath Ground Referenced Outputs Differential Inputs for Maximum Noise Rejection |
TPA6136A2YFF Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a TPA6136A2YFFEVM?
Additional datasheets, footprints and schematics for TPA6136A2YFFEVM are listed on our Part Details page. You can also find images and similar parts to TPA6136A2YFFEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA6136A2YFFEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA6136A2YFFEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA6136A2YFFEVM fall under?
The TPA6136A2YFFEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPA6136A2YFFEVM when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA6136A2YFFEVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPA6136A2YFFEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA6136A2YFFEVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPA6136A2YFFEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA6136A2YFFEVM often in real-time on the comparison pages.
What if I can't find stock of TPA6136A2YFFEVM?
You can fill out our help required form which you can use to request a quote for TPA6136A2YFFEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.