Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 150mW |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Base Number | 6111 |
Load Impedance Min | 8ohm |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 150mW |
Power Rating RMS | 0.15W |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
THD + N | 0.6% @ 100mW 6ohm VDD=5V |
Termination Type | Surface Mount Device |
150-mW, stereo, analog input headphone amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TPA6111A2DGN.?
Additional datasheets, footprints and schematics for TPA6111A2DGN. are listed on our Part Details page. You can also find images and similar parts to TPA6111A2DGN. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA6111A2DGN. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA6111A2DGN. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA6111A2DGN. fall under?
The TPA6111A2DGN. is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA6111A2DGN. when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA6111A2DGN. you can contact the distributor directly for product support, shipping queries etc.
Is the TPA6111A2DGN. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA6111A2DGN. have stock available?
Authorised distributors including Chip One Stop and Texas Instruments have stock available or on a lead time for TPA6111A2DGN..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA6111A2DGN. often in real-time on the comparison pages.
What if I can't find stock of TPA6111A2DGN.?
You can fill out our help required form which you can use to request a quote for TPA6111A2DGN. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.