Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 80mW |
Supply Voltage Range | 1.8V to 4.5V |
Amplifier Case Style | QFN |
No. of Pins | 20Pins |
Load Impedance | 16ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 4.5V |
Base Number | 4411 |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 80mW |
Supply Voltage Max | 4.5V |
Supply Voltage Min | 1.8V |
THD + N | 0.054% @ 25mW 16ohm VDD=3V |
Termination Type | Surface Mount Device |
80-mW, stereo, analog input headphone amplifier | Texas Instruments |
IC: audio amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TPA4411MRTJT?
Additional datasheets, footprints and schematics for TPA4411MRTJT are listed on our Part Details page. You can also find images and similar parts to TPA4411MRTJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA4411MRTJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA4411MRTJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA4411MRTJT fall under?
The TPA4411MRTJT is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA4411MRTJT when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA4411MRTJT you can contact the distributor directly for product support, shipping queries etc.
Is the TPA4411MRTJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA4411MRTJT have stock available?
Authorised distributors including Texas Instruments and Transfer Multisort Elektronik have stock available or on a lead time for TPA4411MRTJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA4411MRTJT often in real-time on the comparison pages.
What if I can't find stock of TPA4411MRTJT?
You can fill out our help required form which you can use to request a quote for TPA4411MRTJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.